TE Connectivity Connector Contacts 5-531477-5

Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable
Request a Quote
Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 5-531477-5 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
5-531477-5
Connector Contacts 5-531477-5
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket

Operation/Application


  • Circuit Application : Power & Signal

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5-531477-5
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details