TE Connectivity Product Range Amp Te Connectivity 52949-1.

Description
Product Range:PLASTI-GRIP Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Insulator Colour:Red; Terminal Material:BrassRoHS Compliant: Yes
Datasheet
Description
Product Range:PLASTI-GRIP Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Insulator Colour:Red; Terminal Material:BrassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 29AC0140 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
29AC0140
Product Range Amp Te Connectivity 29AC0140
Product Range:PLASTI-GRIP Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Insulator Colour:Red; Terminal Material:BrassRoHS Compliant: Yes

Product Range:PLASTI-GRIP Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Insulator Colour:Red; Terminal Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 29AC0140
Product Name Product Range Amp Te Connectivity
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details