TE Connectivity Spade Terminals 52948

Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 20.6 MM  [.811 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #5, M3 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 90 DEGC  [0 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 20.6 MM  [.811 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #5, M3 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 90 DEGC  [0 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 52948 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
52948
Spade Terminals 52948
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 20.6 MM  [.811 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #5, M3 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 90 DEGC  [0 - 194 DEGF ]

Body Features


  • Insulation Sleeve Color : Red
  • Stripe Color : Red

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spring Spade Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ]
  • Product Length : 20.6 MM  [.811 INCH ]
  • Stud Diameter : 3.18 MM  [.125 INCH ]
  • Tongue Thickness : .84 MM  [.033 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : #5, M3
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 90 DEGC  [0 - 194 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - 52948-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
52948-ND
Terminals - Spade Connectors 52948-ND
CONN SPADE TERM 16-22AWG #5 RED

CONN SPADE TERM 16-22AWG #5 RED

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
52948
Terminals 52948
Terminals SPADE SPRING

Terminals SPADE SPRING

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 52948 52948-ND 52948
Product Name Spade Terminals Terminals - Spade Connectors Terminals
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Splices - 022689-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details