TE Connectivity
Wire-to-Board Connector Contacts
5-531355-3
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Type : Socket
Dimensions Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 6530 - 10383
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Type : Socket
Dimensions Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 6530 - 10383
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Type : Socket
Dimensions Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 6530 - 10383
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Contact Features
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : 3.31 - 5.26
- Wire Size (AWG) : 10 - 12
- Wire Size (CMA) : 6530 - 10383
Operation/Application
- Circuit Application : Power & Signal
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Board
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
5-531355-3 |
|
Product Name
|
Wire-to-Board Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
17 to 20 AWG
View Details
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details