TE ConnectivityRing Terminals & Spade Terminals55817-1
Description
Body Features Inspection Slot : Yes
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 90
Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Right Angle Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 9.19 MM [.362 INCH ] Overall Product Length : 19.3 MM [.759 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 2.29 MM [.09 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No
Other Comment : Electrodeposited Tin Plate per MIL-T-10727.
Packaging Features Packaging Method : Box Packaging Quantity : 50
Product Type Features Sealable : No Stud Size : 3/8
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Inspection Slot : Yes
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 90
Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Right Angle Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 9.19 MM [.362 INCH ] Overall Product Length : 19.3 MM [.759 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 2.29 MM [.09 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No
Other Comment : Electrodeposited Tin Plate per MIL-T-10727.
Packaging Features Packaging Method : Box Packaging Quantity : 50
Product Type Features Sealable : No Stud Size : 3/8
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Inspection Slot : Yes
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 90
Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Right Angle Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 9.19 MM [.362 INCH ] Overall Product Length : 19.3 MM [.759 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 2.29 MM [.09 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No
Other Comment : Electrodeposited Tin Plate per MIL-T-10727.
Packaging Features Packaging Method : Box Packaging Quantity : 50
Product Type Features Sealable : No Stud Size : 3/8
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Inspection Slot : Yes
Configuration Features
Number of Holes : 1
Terminal Angle (DEG) : 90
Contact Features
Barrel Type : Closed
Ring & Spade Terminal Type : Rectangular Tongue
Terminal Orientation : Right Angle
Terminal Plating Material : Tin
Dimensions
Barrel Inside Diameter : 9.19 MM [.362 INCH ]
Overall Product Length : 19.3 MM [.759 INCH ]
Stud Diameter : 9.91 MM [.39 INCH ]
Tongue Thickness : 2.29 MM [.09 INCH ]
Wire Size (MMSQ) : 34 - 35
Wire Size (AWG) : 2
Wire Size (CMA) : 52600 - 83700
Industry Standards
Government Qualified : No
Mechanical Attachment
Wire Insulation Support : Without
Operation/Application
Compatible With Wire Base Material : Copper
Compatible With Wire Plating Material : Tin
Heavy Duty : No
Other
Comment : Electrodeposited Tin Plate per MIL-T-10727.
Packaging Features
Packaging Method : Box
Packaging Quantity : 50
Product Type Features
Sealable : No
Stud Size : 3/8
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]