TE Connectivity
Connector Contacts
531586-3
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 - 76 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Retention Within Housing : With Contact Shape & Form : Square Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Tin Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : .76 - 76 MICM [100 MICIN ]
Dimensions Compatible Insulation Diameter Range : 1.02 - 2.03 MM [.04 - .08 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Carrier Strip Mount Orientation : Side Feed Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Strip Packaging Quantity : 6000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 - 76 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Retention Within Housing : With Contact Shape & Form : Square Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Tin Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : .76 - 76 MICM [100 MICIN ]
Dimensions Compatible Insulation Diameter Range : 1.02 - 2.03 MM [.04 - .08 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Carrier Strip Mount Orientation : Side Feed Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Strip Packaging Quantity : 6000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 - 76 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Retention Within Housing : With Contact Shape & Form : Square Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Tin Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : .76 - 76 MICM [100 MICIN ]
Dimensions Compatible Insulation Diameter Range : 1.02 - 2.03 MM [.04 - .08 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Carrier Strip Mount Orientation : Side Feed Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Strip Packaging Quantity : 6000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .76 - 76 MICM [30 MICIN ]
- Contact Orientation : Right Angle
- Contact Retention Within Housing : With
- Contact Shape & Form : Square
- Contact Size : Size 20
- Contact Type : Socket
- Contact Underplating Material : Tin
- Wire Contact Termination Area Plating Material : Tin-Lead
- Wire Contact Termination Area Plating Thickness : .76 - 76 MICM [100 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 1.02 - 2.03 MM [.04 - .08 INCH ]
- Wire Size (MMSQ) : .2 - .6
- Wire Size (AWG) : 24 - 20
Mechanical Attachment
- Carrier Strip Mount Orientation : Side Feed
- Contact Retention Type Within Housing : Snap-In
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Strip
- Packaging Quantity : 6000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
531586-3 |
|
Product Name
|
Connector Contacts |
|
North American
|
20 to 24 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
20 to 24 AWG
International
0.2000 to 0.5600 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details
North American
3 to 6 AWG
International
13.29 to 21.14 mm2
View Details
Material
Tin
Features
RoHS
North American
17 to 21 AWG
View Details