TE Connectivity Splices 53547-1

Description
Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin-Lead Dimensions Barrel Inside Diameter : 1.09 MM  [.043 INCH ] Compatible Insulation Diameter Range : 2.54 MM  [.1 INCH ] Product Length : 26.29 MM  [1.035 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 320 - 1290 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin-Lead Dimensions Barrel Inside Diameter : 1.09 MM  [.043 INCH ] Compatible Insulation Diameter Range : 2.54 MM  [.1 INCH ] Product Length : 26.29 MM  [1.035 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 320 - 1290 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 53547-1 - TE Connectivity
Berwyn, PA, United States
Splices
53547-1
Splices 53547-1
Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin-Lead Dimensions Barrel Inside Diameter : 1.09 MM  [.043 INCH ] Compatible Insulation Diameter Range : 2.54 MM  [.1 INCH ] Product Length : 26.29 MM  [1.035 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 320 - 1290 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : PVF2
  • Insulation Support Sleeve Material : Copper
  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Military Part Class : Class I
  • Terminal Plating Material : Tin-Lead

Dimensions


  • Barrel Inside Diameter : 1.09 MM  [.043 INCH ]
  • Compatible Insulation Diameter Range : 2.54 MM  [.1 INCH ]
  • Product Length : 26.29 MM  [1.035 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 320 - 1290

Industry Standards


  • Government Qualified Splice : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A113910-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A113910-ND
Terminals - Wire Splice Connectors A113910-ND
CONN SPLICE 20-24 AWG CRIMP PIDG

CONN SPLICE 20-24 AWG CRIMP PIDG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 53547-1 A113910-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin-Lead
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details
Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers