TE Connectivity Knife Disconnects 53434-1

Description
Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 203 Wire Size (AWG) : 6.7 Wire Size (KCMIL) : 400 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Power Conductor Stranding : 1100/24 Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Disconnect Type : Dual Pin Disconnect Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 203 Wire Size (AWG) : 6.7 Wire Size (KCMIL) : 400 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Power Conductor Stranding : 1100/24 Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Disconnect Type : Dual Pin Disconnect Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife Disconnects - 53434-1 - TE Connectivity
Berwyn, PA, United States
Knife Disconnects
53434-1
Knife Disconnects 53434-1
Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 203 Wire Size (AWG) : 6.7 Wire Size (KCMIL) : 400 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Power Conductor Stranding : 1100/24 Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Disconnect Type : Dual Pin Disconnect Usage Conditions Insulation Option : Uninsulated

Body Features


  • Body Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : 203
  • Wire Size (AWG) : 6.7
  • Wire Size (KCMIL) : 400

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Power Conductor Stranding : 1100/24

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 5

Product Type Features


  • Disconnect Type : Dual Pin Disconnect

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Specialized Connectors - 53434-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
53434-1-ND
Terminals - Specialized Connectors 53434-1-ND
CONN TERM POWER 400 MCM CRIMP

CONN TERM POWER 400 MCM CRIMP

Buy Now Datasheet
AMPOWER QUICK DISC 400MCM - 53434-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
AMPOWER QUICK DISC 400MCM
53434-1
AMPOWER QUICK DISC 400MCM 53434-1
AMPOWER QUICK DISC 400MCM

AMPOWER QUICK DISC 400MCM

Buy Now
Terminals - 53434-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
53434-1
Terminals 53434-1
Terminals AMPOWER QUICK DISC 400MCM

Terminals AMPOWER QUICK DISC 400MCM

Buy Now Datasheet
Terminal, Dual Pin Disconnect, Crimp; Product Range Amp Te Connectivity - 33B9944 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Dual Pin Disconnect, Crimp; Product Range Amp Te Connectivity
33B9944
Terminal, Dual Pin Disconnect, Crimp; Product Range Amp Te Connectivity 33B9944
TERMINAL, DUAL PIN DISCONNECT, CRIMP; Product Range:AMPOWER Series; Termination:Crimp; Terminal Type:Dual Pin Disconnect; Insulator Material:Uninsulated ; Terminal Material:Brass RoHS Compliant: Yes

TERMINAL, DUAL PIN DISCONNECT, CRIMP; Product Range:AMPOWER Series; Termination:Crimp; Terminal Type:Dual Pin Disconnect; Insulator Material:Uninsulated; Terminal Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 53434-1 53434-1-ND 53434-1 53434-1 33B9944
Product Name Knife Disconnects Terminals - Specialized Connectors AMPOWER QUICK DISC 400MCM Terminals Terminal, Dual Pin Disconnect, Crimp; Product Range Amp Te Connectivity
Features RoHS RoHS RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details