TE Connectivity
Connector Contacts
531477-5
Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket
Dimensions Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1020
Operation/Applicatio
n Circuit Application : Power & Signal
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket
Dimensions Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1020
Operation/Applicatio
n Circuit Application : Power & Signal
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket
Dimensions Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1020
Operation/Applicatio
n Circuit Application : Power & Signal
Termination Features Product Terminates To : Wire & Cable
Contact Features
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .2 - .6
- Wire Size (AWG) : 24 - 20
- Wire Size (CMA) : 404 - 1020
Operation/Application
- Circuit Application : Power & Signal
Termination Features
- Product Terminates To : Wire & Cable
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
531477-5 |
|
Product Name
|
Connector Contacts |
|
North American
|
20 to 24 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1300 to 0.3300 mm2
View Details
Material
Unplated
Features
RoHS
North American
17 to 21 AWG
View Details
Material
Tin
Features
RoHS
North American
17 to 20 AWG
View Details