TE Connectivity Knife Disconnects 53446-1

Description
Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 127 Wire Size (AWG) : 4.7 Wire Size (KCMIL) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Power Conductor Stranding : 650/24 Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Disconnect Type : Dual Pin Disconnect Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 127 Wire Size (AWG) : 4.7 Wire Size (KCMIL) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Power Conductor Stranding : 650/24 Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Disconnect Type : Dual Pin Disconnect Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife Disconnects - 53446-1 - TE Connectivity
Berwyn, PA, United States
Knife Disconnects
53446-1
Knife Disconnects 53446-1
Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 127 Wire Size (AWG) : 4.7 Wire Size (KCMIL) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Power Conductor Stranding : 650/24 Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Disconnect Type : Dual Pin Disconnect Usage Conditions Insulation Option : Uninsulated

Body Features


  • Body Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : 127
  • Wire Size (AWG) : 4.7
  • Wire Size (KCMIL) : 250

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Power Conductor Stranding : 650/24

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 5

Product Type Features


  • Disconnect Type : Dual Pin Disconnect

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Specialized Connectors - 53446-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
53446-1-ND
Terminals - Specialized Connectors 53446-1-ND
CONN TERM POWER 250 MCM CRIMP

CONN TERM POWER 250 MCM CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 53446-1 53446-1-ND
Product Name Knife Disconnects Terminals - Specialized Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 104506-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers