TE Connectivity Ring Terminals & Spade Terminals 55833-1

Description
Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 7.75 MM  [.305 INCH ] Accepts Wire Insulation Diameter Range : 7.01 - 7.75 MM  [.276 - .305 INCH ] Barrel Inside Diameter : 8.89 MM  [.35 INCH ] Overall Product Length : 74.68 MM  [2.935 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.34 MM  [.092 INCH ] Wire Size (MMSQ) : 21.9 Wire Size (AWG) : 4 Wire Size (CMA) : 42420 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Sealable : Yes Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 7.75 MM  [.305 INCH ] Accepts Wire Insulation Diameter Range : 7.01 - 7.75 MM  [.276 - .305 INCH ] Barrel Inside Diameter : 8.89 MM  [.35 INCH ] Overall Product Length : 74.68 MM  [2.935 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.34 MM  [.092 INCH ] Wire Size (MMSQ) : 21.9 Wire Size (AWG) : 4 Wire Size (CMA) : 42420 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Sealable : Yes Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 55833-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
55833-1
Ring Terminals & Spade Terminals 55833-1
Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 7.75 MM  [.305 INCH ] Accepts Wire Insulation Diameter Range : 7.01 - 7.75 MM  [.276 - .305 INCH ] Barrel Inside Diameter : 8.89 MM  [.35 INCH ] Overall Product Length : 74.68 MM  [2.935 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.34 MM  [.092 INCH ] Wire Size (MMSQ) : 21.9 Wire Size (AWG) : 4 Wire Size (CMA) : 42420 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Sealable : Yes Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-85 - 347 DEGF ]

Configuration Features


  • Number of Holes : 2
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 7.75 MM  [.305 INCH ]
  • Accepts Wire Insulation Diameter Range : 7.01 - 7.75 MM  [.276 - .305 INCH ]
  • Barrel Inside Diameter : 8.89 MM  [.35 INCH ]
  • Overall Product Length : 74.68 MM  [2.935 INCH ]
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : 2.34 MM  [.092 INCH ]
  • Wire Size (MMSQ) : 21.9
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 42420

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 25

Product Type Features


  • Sealable : Yes
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-85 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 55833-1
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Coax Contacts - 1-1393662-4 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details