TE Connectivity Wire-to-Board Connector Contacts 530651-2

Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Connector Contacts - 530651-2 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Connector Contacts
530651-2
Wire-to-Board Connector Contacts 530651-2
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 530651-2
Product Name Wire-to-Board Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 102920-2 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 103171-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 052609-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details