TE Connectivity Ring Terminals 54311-1

Description
Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.67 MM  [.105 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.67 MM  [.05 - .105 INCH ] Product Length : 20.67 MM  [.814 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 Wire Size (CMA) : 238 - 475 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.67 MM  [.105 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.67 MM  [.05 - .105 INCH ] Product Length : 20.67 MM  [.814 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 Wire Size (CMA) : 238 - 475 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 54311-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
54311-1
Ring Terminals 54311-1
Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.67 MM  [.105 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.67 MM  [.05 - .105 INCH ] Product Length : 20.67 MM  [.814 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 Wire Size (CMA) : 238 - 475 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class I
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.67 MM  [.105 INCH ]
  • Compatible Insulation Diameter Range : 1.27 - 2.67 MM  [.05 - .105 INCH ]
  • Product Length : 20.67 MM  [.814 INCH ]
  • Stud Diameter : 4.17 MM  [.164 INCH ]
  • Tongue Thickness : .69 MM  [.027 INCH ]
  • Wire Size (MMSQ) : .12 - .24
  • Wire Size (AWG) : 26
  • Wire Size (CMA) : 238 - 475

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #8, M4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A139214-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A139214-ND
Terminals - Ring Connectors A139214-ND
CONN RING CIRC 24-26AWG #8 CRIMP

CONN RING CIRC 24-26AWG #8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
54311-1
Terminals 54311-1
Terminals MS25036-146 CLASS 1 & 2 ONLY

Terminals MS25036-146 CLASS 1 & 2 ONLY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 54311-1 A139214-ND 54311-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Tap, Straight, 4.8X0.8Mm; Tab Size Metric Amp Te Connectivity - 98K4718 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details