TE Connectivity Ring Terminals 53978-1

Description
Body Features Insulation Sleeve Color : Natural Stripe Color : Red Terminal & Contact Weight (G) : .437 Washer Radius (Max) : 11.1 MM  [.437 INCH ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) : 9.65 MM  [.38 INCH ] Compatible Insulation Diameter Range : 9.65 MM  [.38 INCH ] Product Length : 39.67 MM  [1.562 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : 1.1 MM  [.043 INCH ] Wire Size (MMSQ) : 6.64 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Natural Stripe Color : Red Terminal & Contact Weight (G) : .437 Washer Radius (Max) : 11.1 MM  [.437 INCH ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) : 9.65 MM  [.38 INCH ] Compatible Insulation Diameter Range : 9.65 MM  [.38 INCH ] Product Length : 39.67 MM  [1.562 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : 1.1 MM  [.043 INCH ] Wire Size (MMSQ) : 6.64 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 53978-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
53978-1
Ring Terminals 53978-1
Body Features Insulation Sleeve Color : Natural Stripe Color : Red Terminal & Contact Weight (G) : .437 Washer Radius (Max) : 11.1 MM  [.437 INCH ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) : 9.65 MM  [.38 INCH ] Compatible Insulation Diameter Range : 9.65 MM  [.38 INCH ] Product Length : 39.67 MM  [1.562 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : 1.1 MM  [.043 INCH ] Wire Size (MMSQ) : 6.64 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]

Body Features


  • Insulation Sleeve Color : Natural
  • Stripe Color : Red
  • Terminal & Contact Weight (G) : .437
  • Washer Radius (Max) : 11.1 MM  [.437 INCH ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin-Lead

Dimensions


  • Compatible Insulation Diameter (Max) : 9.65 MM  [.38 INCH ]
  • Compatible Insulation Diameter Range : 9.65 MM  [.38 INCH ]
  • Product Length : 39.67 MM  [1.562 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : 1.1 MM  [.043 INCH ]
  • Wire Size (MMSQ) : 6.64
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
53978-1
Terminals 53978-1
Terminals PVC-TERM 08AWG RED #10

Terminals PVC-TERM 08AWG RED #10

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 53978-1 53978-1
Product Name Ring Terminals Terminals
Material Tin-Lead
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers
Splices - 039779-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details