TE Connectivity Splices 543489-000

Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Wire Insulation Diameter Range : 2.54 MM  [.1 INCH ] Overall Product Length : 36.8 MM  [1.45 INCH ] Wire Size (CMA) : 11700 - 18900 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Wire Insulation Diameter Range : 2.54 MM  [.1 INCH ] Overall Product Length : 36.8 MM  [1.45 INCH ] Wire Size (CMA) : 11700 - 18900 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 543489-000 - TE Connectivity
Berwyn, PA, United States
Splices
543489-000
Splices 543489-000
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Wire Insulation Diameter Range : 2.54 MM  [.1 INCH ] Overall Product Length : 36.8 MM  [1.45 INCH ] Wire Size (CMA) : 11700 - 18900 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.54 MM  [.1 INCH ]
  • Overall Product Length : 36.8 MM  [1.45 INCH ]
  • Wire Size (CMA) : 11700 - 18900

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 543489-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Quick Disconnects - 1-180453-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details