TE Connectivity Board-to-Board Connector Contacts 5-583259-4

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [15 MICIN , 100 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Other Connector Contacts Comment : Matte tin plate in crimp area. Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Connector & Contact Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [15 MICIN , 100 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Other Connector Contacts Comment : Matte tin plate in crimp area. Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Connector & Contact Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board-to-Board Connector Contacts - 5-583259-4 - TE Connectivity
Berwyn, PA, United States
Board-to-Board Connector Contacts
5-583259-4
Board-to-Board Connector Contacts 5-583259-4
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [15 MICIN , 100 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Other Connector Contacts Comment : Matte tin plate in crimp area. Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Connector & Contact Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [15 MICIN , 100 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]

Mechanical Attachment


  • PCB Mount Retention : Without
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Connector Contacts Comment : Matte tin plate in crimp area.

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5-583259-4
Product Name Board-to-Board Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details