TE Connectivity Spade Terminals 53245-2

Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.9 MM  [.193 INCH ] Compatible Insulation Diameter Range : 3 - 4.9 MM  [.118 - .193 INCH ] Product Length : 23.37 MM  [.92 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.9 MM  [.193 INCH ] Compatible Insulation Diameter Range : 3 - 4.9 MM  [.118 - .193 INCH ] Product Length : 23.37 MM  [.92 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 53245-2 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
53245-2
Spade Terminals 53245-2
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.9 MM  [.193 INCH ] Compatible Insulation Diameter Range : 3 - 4.9 MM  [.118 - .193 INCH ] Product Length : 23.37 MM  [.92 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Blue
  • Stripe Color : Blue

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spring Spade Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 4.9 MM  [.193 INCH ]
  • Compatible Insulation Diameter Range : 3 - 4.9 MM  [.118 - .193 INCH ]
  • Product Length : 23.37 MM  [.92 INCH ]
  • Stud Diameter : 4.82 MM  [.19 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 5000

Product Type Features


  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A100666TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A100666TR-ND
Terminals - Spade Connectors A100666TR-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
Terminals - Spade Connectors - A100666CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A100666CT-ND
Terminals - Spade Connectors A100666CT-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
TERMINAL,PG SPR SPD 16-14 10 - 53245-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,PG SPR SPD 16-14 10
53245-2
TERMINAL,PG SPR SPD 16-14 10 53245-2
TERMINAL,PG SPR SPD 16-14 10

TERMINAL,PG SPR SPD 16-14 10

Buy Now
Terminal, Spring Spade, #8, Blue; Product Range Amp Te Connectivity - 69AH6073 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spring Spade, #8, Blue; Product Range Amp Te Connectivity
69AH6073
Terminal, Spring Spade, #8, Blue; Product Range Amp Te Connectivity 69AH6073
TERMINAL, SPRING SPADE, #8, BLUE; Product Range:PLASTI-GRIP Series; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.62mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

TERMINAL, SPRING SPADE, #8, BLUE; Product Range:PLASTI-GRIP Series; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.62mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 53245-2 A100666TR-ND A100666CT-ND 53245-2 69AH6073
Product Name Spade Terminals Terminals - Spade Connectors Terminals - Spade Connectors TERMINAL,PG SPR SPD 16-14 10 Terminal, Spring Spade, #8, Blue; Product Range Amp Te Connectivity
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details