TE Connectivity Ring Terminals 53401-1

Description
Body Features Insulation Sleeve Color : Natural Stripe Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) : 2.08 MM  [.082 INCH ] Compatible Insulation Diameter Range : .81 - 2.08 MM  [.032 - .082 INCH ] Product Length : 18.7 MM  [.736 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 Wire Size (CMA) : 202 - 509 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Natural Stripe Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) : 2.08 MM  [.082 INCH ] Compatible Insulation Diameter Range : .81 - 2.08 MM  [.032 - .082 INCH ] Product Length : 18.7 MM  [.736 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 Wire Size (CMA) : 202 - 509 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 53401-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
53401-1
Ring Terminals 53401-1
Body Features Insulation Sleeve Color : Natural Stripe Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) : 2.08 MM  [.082 INCH ] Compatible Insulation Diameter Range : .81 - 2.08 MM  [.032 - .082 INCH ] Product Length : 18.7 MM  [.736 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 Wire Size (CMA) : 202 - 509 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]

Body Features


  • Insulation Sleeve Color : Natural
  • Stripe Color : Yellow

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class I
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin-Lead

Dimensions


  • Compatible Insulation Diameter (Max) : 2.08 MM  [.082 INCH ]
  • Compatible Insulation Diameter Range : .81 - 2.08 MM  [.032 - .082 INCH ]
  • Product Length : 18.7 MM  [.736 INCH ]
  • Stud Diameter : 3.02 MM  [.119 INCH ]
  • Tongue Thickness : .69 MM  [.027 INCH ]
  • Wire Size (MMSQ) : .12 - .24
  • Wire Size (AWG) : 26
  • Wire Size (CMA) : 202 - 509

Industry Standards


  • Government Qualified Terminal : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M2.5, #4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A122636-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A122636-ND
Terminals - Ring Connectors A122636-ND
CONN RING CIRC 24-26AWG #4 CRIMP

CONN RING CIRC 24-26AWG #4 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
53401-1
Terminals 53401-1
Terminals TERMINAL,PIDG PVF2 R 26-24 4

Terminals TERMINAL,PIDG PVF2 R 26-24 4

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 53401-1 A122636-ND 53401-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin-Lead Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers