TE Connectivity Quick Disconnects 55675-2

Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.56 MM  [.14 INCH ] Product Length : 22.86 MM  [.9 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .26 - .96 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program), CSA Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Insertion Force : Normal Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.56 MM  [.14 INCH ] Product Length : 22.86 MM  [.9 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .26 - .96 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program), CSA Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Insertion Force : Normal Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 55675-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
55675-2
Quick Disconnects 55675-2
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.56 MM  [.14 INCH ] Product Length : 22.86 MM  [.9 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .26 - .96 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program), CSA Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Insertion Force : Normal Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : Compression Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.56 MM  [.14 INCH ]
  • Product Length : 22.86 MM  [.9 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .26 - .96
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 509 - 1900

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Compatible With Agency/Standards Products : RU (UL Component Program), CSA

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Barrel Color : Red

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Insertion Force : Normal
  • Terminal Features : Wire Stop

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27957TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27957TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27957TR-ND
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27957CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27957CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27957CT-ND
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 55675-2 A27957TR-ND A27957CT-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Crimp Pin, Pidg Wire, Blue, 16-14Awg; Product Range Amp Te Connectivity - 93K1516 - Newark, An Avnet Company
Specs
Terminal Type Blade Crimp
Features RoHS; Insulated
View Details
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details