TE Connectivity Ring Terminals 55840-1

Description
Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.22 MM  [.56 INCH ] Compatible Insulation Diameter (Max) : 16.38 MM  [.645 INCH ] Compatible Insulation Diameter Range : 13.21 - 16.38 MM  [.52 - .645 INCH ] Product Length : 97.03 MM  [3.813 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : 3.35 MM  [.132 INCH ] Wire Size (MMSQ) : 87.2 Wire Size (AWG) : 3/0 Wire Size (CMA) : 138168 Electrical Characteristics Voltage Rating (V) : 600 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.22 MM  [.56 INCH ] Compatible Insulation Diameter (Max) : 16.38 MM  [.645 INCH ] Compatible Insulation Diameter Range : 13.21 - 16.38 MM  [.52 - .645 INCH ] Product Length : 97.03 MM  [3.813 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : 3.35 MM  [.132 INCH ] Wire Size (MMSQ) : 87.2 Wire Size (AWG) : 3/0 Wire Size (CMA) : 138168 Electrical Characteristics Voltage Rating (V) : 600 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 55840-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
55840-1
Ring Terminals 55840-1
Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.22 MM  [.56 INCH ] Compatible Insulation Diameter (Max) : 16.38 MM  [.645 INCH ] Compatible Insulation Diameter Range : 13.21 - 16.38 MM  [.52 - .645 INCH ] Product Length : 97.03 MM  [3.813 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : 3.35 MM  [.132 INCH ] Wire Size (MMSQ) : 87.2 Wire Size (AWG) : 3/0 Wire Size (CMA) : 138168 Electrical Characteristics Voltage Rating (V) : 600 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Configuration Features


  • Number of Holes : 2

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : Nickel
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 14.22 MM  [.56 INCH ]
  • Compatible Insulation Diameter (Max) : 16.38 MM  [.645 INCH ]
  • Compatible Insulation Diameter Range : 13.21 - 16.38 MM  [.52 - .645 INCH ]
  • Product Length : 97.03 MM  [3.813 INCH ]
  • Stud Diameter : 9.53 MM  [.375 INCH ]
  • Tongue Thickness : 3.35 MM  [.132 INCH ]
  • Wire Size (MMSQ) : 87.2
  • Wire Size (AWG) : 3/0
  • Wire Size (CMA) : 138168

Electrical Characteristics


  • Voltage Rating (V) : 600

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : Yes
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
55840-1
Terminals 55840-1
Terminals COPALUM R 3/0A 2/0C (2)3/8

Terminals COPALUM R 3/0A 2/0C (2)3/8

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 55840-1 55840-1
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
PCB Terminals - 1-1659217-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details