TE Connectivity Splices 53087

Description
Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Weight per Piece (G) : 154.318 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 150 Dimensions Barrel Inside Diameter (Min) : 21.06 MM  [.829 INCH ] Overall Product Length : 103.12 MM  [4.06 INCH ] Wire Size (CMA) : 325000 - 378000 Wire Size (KCMIL) : 350 Industry Standards Agency/Standard : UL Agency/Standard Number : E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Tin Plate per ASTM B-545 Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Barrel Style : Long Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Weight per Piece (G) : 154.318 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 150 Dimensions Barrel Inside Diameter (Min) : 21.06 MM  [.829 INCH ] Overall Product Length : 103.12 MM  [4.06 INCH ] Wire Size (CMA) : 325000 - 378000 Wire Size (KCMIL) : 350 Industry Standards Agency/Standard : UL Agency/Standard Number : E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Tin Plate per ASTM B-545 Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Barrel Style : Long Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 53087 - TE Connectivity
Berwyn, PA, United States
Splices
53087
Splices 53087
Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Weight per Piece (G) : 154.318 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 150 Dimensions Barrel Inside Diameter (Min) : 21.06 MM  [.829 INCH ] Overall Product Length : 103.12 MM  [4.06 INCH ] Wire Size (CMA) : 325000 - 378000 Wire Size (KCMIL) : 350 Industry Standards Agency/Standard : UL Agency/Standard Number : E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Tin Plate per ASTM B-545 Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Barrel Style : Long Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Plating Material : Tin
  • Primary Product Color : Gray
  • Primary Product Material : Copper
  • Weight per Piece (G) : 154.318

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Configuration : Single to Single

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin
  • Contact Plating Thickness (MICIN) : 150

Dimensions


  • Barrel Inside Diameter (Min) : 21.06 MM  [.829 INCH ]
  • Overall Product Length : 103.12 MM  [4.06 INCH ]
  • Wire Size (CMA) : 325000 - 378000
  • Wire Size (KCMIL) : 350

Industry Standards


  • Agency/Standard : UL
  • Agency/Standard Number : E13288

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Comment : Tin Plate per ASTM B-545

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Barrel Style : Long
  • Compatible With Discrete Wire Type : Stranded
  • Discrete Wire Type : Stranded
  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 53087
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1663129-1 - TE Connectivity
Specs
Features RoHS
View Details
Magnet Wire Terminals - 1-1742539-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 to 14 AWG
View Details
2 suppliers
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 083541-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details