TE Connectivity Spade Terminals 53128-2

Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 19.74 MM  [.777 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 19.74 MM  [.777 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 53128-2 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
53128-2
Spade Terminals 53128-2
Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 19.74 MM  [.777 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spring Spade Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.28 MM  [.129 INCH ]
  • Product Length : 19.74 MM  [.777 INCH ]
  • Stud Diameter : 4.82 MM  [.19 INCH ]
  • Tongue Thickness : .99 MM  [.039 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 2500

Product Type Features


  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A0950TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A0950TR-ND
Terminals - Spade Connectors A0950TR-ND
CONN SPADE TERM 10-12AWG #10

CONN SPADE TERM 10-12AWG #10

Buy Now Datasheet
Terminals - Spade Connectors - A0950CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A0950CT-ND
Terminals - Spade Connectors A0950CT-ND
CONN SPADE TERM 10-12AWG #10

CONN SPADE TERM 10-12AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
53128-2
Terminals 53128-2
Terminals TERM SPR SPD 12-10

Terminals TERM SPR SPD 12-10

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 53128-2 A0950TR-ND 53128-2
Product Name Spade Terminals Terminals - Spade Connectors Terminals
Material Tin Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627025-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Splices - 022689-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details