TE Connectivity Rings & Spades 53000-1

Description
Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Plating Material : Tin, Phosphor Bronze Stripe Color : Yellow Configuration Features Terminal Angle : Straight Contact Features Terminal & Splice Type : Spring Spade Terminal Orientation : Straight Dimensions Barrel Inside Diameter : .863 MM  [.034 INCH ] Overall Length : 11.4 MM  [.45 INCH ] Stud Diameter : 2.18 MM  [.086 INCH ] Tongue Thickness : .457 MM  [.018 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : SPADE-030 Stud Size : #2, M2 Support Style : Non - Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Plating Material : Tin, Phosphor Bronze Stripe Color : Yellow Configuration Features Terminal Angle : Straight Contact Features Terminal & Splice Type : Spring Spade Terminal Orientation : Straight Dimensions Barrel Inside Diameter : .863 MM  [.034 INCH ] Overall Length : 11.4 MM  [.45 INCH ] Stud Diameter : 2.18 MM  [.086 INCH ] Tongue Thickness : .457 MM  [.018 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : SPADE-030 Stud Size : #2, M2 Support Style : Non - Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rings & Spades - 53000-1 - TE Connectivity
Berwyn, PA, United States
Rings & Spades
53000-1
Rings & Spades 53000-1
Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Plating Material : Tin, Phosphor Bronze Stripe Color : Yellow Configuration Features Terminal Angle : Straight Contact Features Terminal & Splice Type : Spring Spade Terminal Orientation : Straight Dimensions Barrel Inside Diameter : .863 MM  [.034 INCH ] Overall Length : 11.4 MM  [.45 INCH ] Stud Diameter : 2.18 MM  [.086 INCH ] Tongue Thickness : .457 MM  [.018 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : SPADE-030 Stud Size : #2, M2 Support Style : Non - Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Inspection Slot : No
  • Insulation Sleeve Color : Yellow
  • Plating Material : Tin, Phosphor Bronze
  • Stripe Color : Yellow

Configuration Features


  • Terminal Angle : Straight

Contact Features


  • Terminal & Splice Type : Spring Spade
  • Terminal Orientation : Straight

Dimensions


  • Barrel Inside Diameter : .863 MM  [.034 INCH ]
  • Overall Length : 11.4 MM  [.45 INCH ]
  • Stud Diameter : 2.18 MM  [.086 INCH ]
  • Tongue Thickness : .457 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 202 - 810

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Barrel Type : Closed Barrel
  • Insulated : No
  • Sealable : No
  • Shape Description : SPADE-030
  • Stud Size : #2, M2
  • Support Style : Non - Insulation Support
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 53000-1
Product Name Rings & Spades
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details
Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details