TE Connectivity Shielded Contacts 545933-000

Description
Contact Features Shielded Contact Size : 8 Shielded Contact Style : Pin Industry Standards Government Qualified : No Military Standard : MIL-C-38999 I, III, IV Other Comment : Data Bus Contacts Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Twisted Pair Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Description
Contact Features Shielded Contact Size : 8 Shielded Contact Style : Pin Industry Standards Government Qualified : No Military Standard : MIL-C-38999 I, III, IV Other Comment : Data Bus Contacts Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Twisted Pair Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 545933-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
545933-000
Shielded Contacts 545933-000
Contact Features Shielded Contact Size : 8 Shielded Contact Style : Pin Industry Standards Government Qualified : No Military Standard : MIL-C-38999 I, III, IV Other Comment : Data Bus Contacts Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Twisted Pair Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150

Contact Features


  • Shielded Contact Size : 8
  • Shielded Contact Style : Pin

Industry Standards


  • Government Qualified : No
  • Military Standard : MIL-C-38999 I, III, IV

Other


  • Comment : Data Bus Contacts

Product Type Features


  • Shielded Contact Product Type : Contact
  • Shielded Contact Wire & Cable Type : Twisted Pair

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 545933-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-7 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175194-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details