Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.03 MM [.055 - .08 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 6000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Retention Within Housing : With
- Contact Type : Socket
- PCB Contact Termination Area Plating Material : Tin
- Wire Contact Termination Area Plating Material : Tin
- Wire Contact Termination Area Plating Material Finish : Matte
Dimensions
- Compatible Insulation Diameter Range : 1.4 - 2.03 MM [.055 - .08 INCH ]
- Wire Size (MMSQ) : .3 - .9
- Wire Size (AWG) : 22 - 18
- Wire Size (CMA) : 642 - 1624
Electrical Characteristics
- Insulation Resistance (Min) (MEGOHM) : 5000
Mechanical Attachment
- Contact Retention Type Within Housing : Locking Lance
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Strip
- Packaging Quantity : 6000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]