TE Connectivity Splices 53550-1

Description
Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Splice Features : Serrated Terminal & Contact Weight (G) : 10 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin-Lead Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Compatible Insulation Diameter Range : 5.59 MM  [.22 INCH ] Product Length : 42.07 MM  [.22 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Splice Features : Serrated Terminal & Contact Weight (G) : 10 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin-Lead Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Compatible Insulation Diameter Range : 5.59 MM  [.22 INCH ] Product Length : 42.07 MM  [.22 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 53550-1 - TE Connectivity
Berwyn, PA, United States
Splices
53550-1
Splices 53550-1
Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Splice Features : Serrated Terminal & Contact Weight (G) : 10 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin-Lead Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Compatible Insulation Diameter Range : 5.59 MM  [.22 INCH ] Product Length : 42.07 MM  [.22 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : PVF2
  • Insulation Support Sleeve Material : Copper
  • Splice Features : Serrated
  • Terminal & Contact Weight (G) : 10

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Military Part Class : Class I
  • Terminal Plating Material : Tin-Lead

Dimensions


  • Barrel Inside Diameter : 3.28 MM  [.129 INCH ]
  • Compatible Insulation Diameter Range : 5.59 MM  [.22 INCH ]
  • Product Length : 42.07 MM  [.22 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Industry Standards


  • Government Qualified Splice : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A27457-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27457-ND
Terminals - Wire Splice Connectors A27457-ND
CONN SPLICE 10-12 AWG CRIMP PIDG

CONN SPLICE 10-12 AWG CRIMP PIDG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 53550-1 A27457-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin-Lead
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659300-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 105978-31 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-1747419-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details