TE Connectivity Rings & Spades 53001-1

Description
Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Plating Material : Phosphor Bronze, Tin Stripe Color : Yellow Configuration Features Terminal Angle : Straight Contact Features Terminal & Splice Type : Spring Spade Terminal Orientation : Straight Dimensions Barrel Inside Diameter : .863 MM  [.034 INCH ] Overall Length : 12.7 MM  [.499 INCH ] Stud Diameter : 2.84 MM  [.112 INCH ] Tongue Thickness : .457 MM  [.018 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : SPADE-030 Stud Size : M2.5, #4 Support Style : Non - Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Plating Material : Phosphor Bronze, Tin Stripe Color : Yellow Configuration Features Terminal Angle : Straight Contact Features Terminal & Splice Type : Spring Spade Terminal Orientation : Straight Dimensions Barrel Inside Diameter : .863 MM  [.034 INCH ] Overall Length : 12.7 MM  [.499 INCH ] Stud Diameter : 2.84 MM  [.112 INCH ] Tongue Thickness : .457 MM  [.018 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : SPADE-030 Stud Size : M2.5, #4 Support Style : Non - Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rings & Spades - 53001-1 - TE Connectivity
Berwyn, PA, United States
Rings & Spades
53001-1
Rings & Spades 53001-1
Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Plating Material : Phosphor Bronze, Tin Stripe Color : Yellow Configuration Features Terminal Angle : Straight Contact Features Terminal & Splice Type : Spring Spade Terminal Orientation : Straight Dimensions Barrel Inside Diameter : .863 MM  [.034 INCH ] Overall Length : 12.7 MM  [.499 INCH ] Stud Diameter : 2.84 MM  [.112 INCH ] Tongue Thickness : .457 MM  [.018 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : SPADE-030 Stud Size : M2.5, #4 Support Style : Non - Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Inspection Slot : No
  • Insulation Sleeve Color : Yellow
  • Plating Material : Phosphor Bronze, Tin
  • Stripe Color : Yellow

Configuration Features


  • Terminal Angle : Straight

Contact Features


  • Terminal & Splice Type : Spring Spade
  • Terminal Orientation : Straight

Dimensions


  • Barrel Inside Diameter : .863 MM  [.034 INCH ]
  • Overall Length : 12.7 MM  [.499 INCH ]
  • Stud Diameter : 2.84 MM  [.112 INCH ]
  • Tongue Thickness : .457 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 202 - 810

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Barrel Type : Closed Barrel
  • Insulated : No
  • Sealable : No
  • Shape Description : SPADE-030
  • Stud Size : M2.5, #4
  • Support Style : Non - Insulation Support
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 53001-1
Product Name Rings & Spades
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1744128-2 - TE Connectivity
Specs
Features RoHS
View Details
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details