TE Connectivity Ring Terminals 55833-2

Description
Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 8.89 MM  [.35 INCH ] Compatible Insulation Diameter (Max) : 7.75 MM  [.305 INCH ] Compatible Insulation Diameter Range : 7.01 - 7.75 MM  [.276 - .305 INCH ] Product Length : 74.68 MM  [2.935 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.34 MM  [.092 INCH ] Wire Size (MMSQ) : 21.9 Wire Size (AWG) : 4 Wire Size (CMA) : 42420 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 8.89 MM  [.35 INCH ] Compatible Insulation Diameter (Max) : 7.75 MM  [.305 INCH ] Compatible Insulation Diameter Range : 7.01 - 7.75 MM  [.276 - .305 INCH ] Product Length : 74.68 MM  [2.935 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.34 MM  [.092 INCH ] Wire Size (MMSQ) : 21.9 Wire Size (AWG) : 4 Wire Size (CMA) : 42420 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 55833-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
55833-2
Ring Terminals 55833-2
Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 8.89 MM  [.35 INCH ] Compatible Insulation Diameter (Max) : 7.75 MM  [.305 INCH ] Compatible Insulation Diameter Range : 7.01 - 7.75 MM  [.276 - .305 INCH ] Product Length : 74.68 MM  [2.935 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.34 MM  [.092 INCH ] Wire Size (MMSQ) : 21.9 Wire Size (AWG) : 4 Wire Size (CMA) : 42420 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Configuration Features


  • Number of Holes : 2

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 8.89 MM  [.35 INCH ]
  • Compatible Insulation Diameter (Max) : 7.75 MM  [.305 INCH ]
  • Compatible Insulation Diameter Range : 7.01 - 7.75 MM  [.276 - .305 INCH ]
  • Product Length : 74.68 MM  [2.935 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : 2.34 MM  [.092 INCH ]
  • Wire Size (MMSQ) : 21.9
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 42420

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 25

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : Yes
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 55833-2
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 100605-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
2 suppliers
Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details
Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details