TE Connectivity Splices 531513-000

Description
Body Features Primary Product Color : Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Insulation Diameter Range : 3.3 MM  [.13 INCH ] Overall Product Length : 38.3 MM  [1.51 INCH ] Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Insulation Diameter Range : 3.3 MM  [.13 INCH ] Overall Product Length : 38.3 MM  [1.51 INCH ] Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 531513-000 - TE Connectivity
Berwyn, PA, United States
Splices
531513-000
Splices 531513-000
Body Features Primary Product Color : Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Insulation Diameter Range : 3.3 MM  [.13 INCH ] Overall Product Length : 38.3 MM  [1.51 INCH ] Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Accepts Insulation Diameter Range : 3.3 MM  [.13 INCH ]
  • Overall Product Length : 38.3 MM  [1.51 INCH ]

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 531513-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details