TE Connectivity Connector Contacts 5-583616-3

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : .89 - 1.4 MM  [.035 - .055 INCH ] Wire Size (MMSQ) : .08 - .24 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 159.8 - 642.4 Identification Marking Contact Color Code : Orange Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : .89 - 1.4 MM  [.035 - .055 INCH ] Wire Size (MMSQ) : .08 - .24 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 159.8 - 642.4 Identification Marking Contact Color Code : Orange Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 5-583616-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
5-583616-3
Connector Contacts 5-583616-3
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : .89 - 1.4 MM  [.035 - .055 INCH ] Wire Size (MMSQ) : .08 - .24 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 159.8 - 642.4 Identification Marking Contact Color Code : Orange Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Compatible Insulation Diameter Range : .89 - 1.4 MM  [.035 - .055 INCH ]
  • Wire Size (MMSQ) : .08 - .24
  • Wire Size (AWG) : 28 - 24
  • Wire Size (CMA) : 159.8 - 642.4

Identification Marking


  • Contact Color Code : Orange

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 7000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5-583616-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Quick Disconnects - 1-1627134-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details