TE Connectivity Knife Disconnects 53435-1

Description
Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 253 Wire Size (AWG) : 7.7 Wire Size (KCMIL) : 500 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Power Conductor Stranding : 1325/24 Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Disconnect Type : Dual Pin Disconnect Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 253 Wire Size (AWG) : 7.7 Wire Size (KCMIL) : 500 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Power Conductor Stranding : 1325/24 Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Disconnect Type : Dual Pin Disconnect Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife Disconnects - 53435-1 - TE Connectivity
Berwyn, PA, United States
Knife Disconnects
53435-1
Knife Disconnects 53435-1
Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 253 Wire Size (AWG) : 7.7 Wire Size (KCMIL) : 500 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Power Conductor Stranding : 1325/24 Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Disconnect Type : Dual Pin Disconnect Usage Conditions Insulation Option : Uninsulated

Body Features


  • Body Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : 253
  • Wire Size (AWG) : 7.7
  • Wire Size (KCMIL) : 500

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Power Conductor Stranding : 1325/24

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 5

Product Type Features


  • Disconnect Type : Dual Pin Disconnect

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
AMPOWER QUICK DISC 500MCM - 53435-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
AMPOWER QUICK DISC 500MCM
53435-1
AMPOWER QUICK DISC 500MCM 53435-1
AMPOWER QUICK DISC 500MCM

AMPOWER QUICK DISC 500MCM

Buy Now
Terminals - 53435-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
53435-1
Terminals 53435-1
Terminals QUICK DISC 500MCM

Terminals QUICK DISC 500MCM

Buy Now Datasheet
Terminal, Dual Pin Disconnect, Crimp; Product Range Amp Te Connectivity - 33B9945 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Dual Pin Disconnect, Crimp; Product Range Amp Te Connectivity
33B9945
Terminal, Dual Pin Disconnect, Crimp; Product Range Amp Te Connectivity 33B9945
TERMINAL, DUAL PIN DISCONNECT, CRIMP; Product Range:AMPOWER Series; Termination:Crimp; Terminal Type:Dual Pin Disconnect RoHS Compliant: Yes

TERMINAL, DUAL PIN DISCONNECT, CRIMP; Product Range:AMPOWER Series; Termination:Crimp; Terminal Type:Dual Pin Disconnect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 53435-1 53435-1 53435-1 33B9945
Product Name Knife Disconnects AMPOWER QUICK DISC 500MCM Terminals Terminal, Dual Pin Disconnect, Crimp; Product Range Amp Te Connectivity
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
Coax Contacts - 1-1393662-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details