TE Connectivity Spade Terminals 53115-2

Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.41 MM  [.095 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.41 MM  [.05 - .095 INCH ] Product Length : 16.05 MM  [.632 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 238 - 475 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.41 MM  [.095 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.41 MM  [.05 - .095 INCH ] Product Length : 16.05 MM  [.632 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 238 - 475 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 53115-2 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
53115-2
Spade Terminals 53115-2
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.41 MM  [.095 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.41 MM  [.05 - .095 INCH ] Product Length : 16.05 MM  [.632 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 238 - 475 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Insulation Sleeve Color : Yellow
  • Stripe Color : Yellow

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.41 MM  [.095 INCH ]
  • Compatible Insulation Diameter Range : 1.27 - 2.41 MM  [.05 - .095 INCH ]
  • Product Length : 16.05 MM  [.632 INCH ]
  • Stud Diameter : 3.51 MM  [.138 INCH ]
  • Tongue Thickness : .69 MM  [.027 INCH ]
  • Wire Size (MMSQ) : .12 - .24
  • Wire Size (AWG) : 26 - 24
  • Wire Size (CMA) : 238 - 475

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 2500

Product Type Features


  • Sealable : No
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A100663TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A100663TR-ND
Terminals - Spade Connectors A100663TR-ND
CONN SPADE TERM 24-26AWG #6 YEL

CONN SPADE TERM 24-26AWG #6 YEL

Buy Now Datasheet
Terminals - Spade Connectors - A100663CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A100663CT-ND
Terminals - Spade Connectors A100663CT-ND
CONN SPADE TERM 24-26AWG #6 YEL

CONN SPADE TERM 24-26AWG #6 YEL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
53115-2
Terminals 53115-2
Terminals PIDG SPADE 26-24

Terminals PIDG SPADE 26-24

Buy Now Datasheet
Crimp Terminal, M3.5, 26Awg To 24Awg; Product Range Amp Te Connectivity - 68AH8318 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, M3.5, 26Awg To 24Awg; Product Range Amp Te Connectivity
68AH8318
Crimp Terminal, M3.5, 26Awg To 24Awg; Product Range Amp Te Connectivity 68AH8318
CRIMP TERMINAL, M3.5, 26AWG TO 24AWG; Product Range:PIDG Series; Wire Size (AWG):26AWG to 24AWG; Conductor Area CSA:0.24mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

CRIMP TERMINAL, M3.5, 26AWG TO 24AWG; Product Range:PIDG Series; Wire Size (AWG):26AWG to 24AWG; Conductor Area CSA:0.24mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 53115-2 A100663TR-ND 53115-2 68AH8318
Product Name Spade Terminals Terminals - Spade Connectors Terminals Crimp Terminal, M3.5, 26Awg To 24Awg; Product Range Amp Te Connectivity
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details