TE Connectivity Ring Terminals 53429-1

Description
Body Features Insulation Sleeve Color : Natural Stripe Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ] Product Length : 35.91 MM  [1.414 INCH ] Stud Diameter : 13 MM  [.512 INCH ] Tongue Thickness : 1.04 MM  [.041 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Natural Stripe Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ] Product Length : 35.91 MM  [1.414 INCH ] Stud Diameter : 13 MM  [.512 INCH ] Tongue Thickness : 1.04 MM  [.041 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 53429-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
53429-1
Ring Terminals 53429-1
Body Features Insulation Sleeve Color : Natural Stripe Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ] Product Length : 35.91 MM  [1.414 INCH ] Stud Diameter : 13 MM  [.512 INCH ] Tongue Thickness : 1.04 MM  [.041 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]

Body Features


  • Insulation Sleeve Color : Natural
  • Stripe Color : Yellow

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin-Lead

Dimensions


  • Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ]
  • Product Length : 35.91 MM  [1.414 INCH ]
  • Stud Diameter : 13 MM  [.512 INCH ]
  • Tongue Thickness : 1.04 MM  [.041 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 1/2, M12
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A136281-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A136281-ND
Terminals - Ring Connectors A136281-ND
CONN RING OVAL 10-12AWG #1/2

CONN RING OVAL 10-12AWG #1/2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 53429-1 A136281-ND
Product Name Ring Terminals Terminals - Ring Connectors
Material Tin-Lead Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 109029-ZZ - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 103577-2 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers
Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details