TE Connectivity Splices 53546-1

Description
Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin-Lead Dimensions Barrel Inside Diameter : .73 MM  [.029 INCH ] Compatible Insulation Diameter Range : 2.09 MM  [.082 INCH ] Product Length : 22.61 MM  [.89 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin-Lead Dimensions Barrel Inside Diameter : .73 MM  [.029 INCH ] Compatible Insulation Diameter Range : 2.09 MM  [.082 INCH ] Product Length : 22.61 MM  [.89 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 53546-1 - TE Connectivity
Berwyn, PA, United States
Splices
53546-1
Splices 53546-1
Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin-Lead Dimensions Barrel Inside Diameter : .73 MM  [.029 INCH ] Compatible Insulation Diameter Range : 2.09 MM  [.082 INCH ] Product Length : 22.61 MM  [.89 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : PVF2
  • Insulation Support Sleeve Material : Copper
  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Military Part Class : Class I
  • Terminal Plating Material : Tin-Lead

Dimensions


  • Barrel Inside Diameter : .73 MM  [.029 INCH ]
  • Compatible Insulation Diameter Range : 2.09 MM  [.082 INCH ]
  • Product Length : 22.61 MM  [.89 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 202 - 810

Industry Standards


  • Government Qualified Splice : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A117704-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A117704-ND
Terminals - Wire Splice Connectors A117704-ND
CONN SPLICE 22-26 AWG CRIMP PIDG

CONN SPLICE 22-26 AWG CRIMP PIDG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 53546-1 A117704-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin-Lead
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627194-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers