TE Connectivity Connector Contacts 556883-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Length : 27 MM  [1.063 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Retention Within Housing : Without Contact Shape & Form : Dual Beam Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Wire Size (MMSQ) : .75 - 2.5 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4107 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Length : 27 MM  [1.063 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Retention Within Housing : Without Contact Shape & Form : Dual Beam Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Wire Size (MMSQ) : .75 - 2.5 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4107 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 556883-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
556883-2
Connector Contacts 556883-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Length : 27 MM  [1.063 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Retention Within Housing : Without Contact Shape & Form : Dual Beam Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Wire Size (MMSQ) : .75 - 2.5 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4107 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 30
  • Contact Length : 27 MM  [1.063 INCH ]
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Shape & Form : Dual Beam
  • Contact Type : Receptacle
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Wire Size (MMSQ) : .75 - 2.5
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4107

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Power
  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 556883-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1418578-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 107892-91 - TE Connectivity
Specs
Features RoHS
View Details