TE Connectivity
Connector Contacts
530517-1
Description
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket
Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2580 - 4110
Operation/Applicatio
n Circuit Application : Power & Signal
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Description
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket
Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2580 - 4110
Operation/Applicatio
n Circuit Application : Power & Signal
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket
Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2580 - 4110
Operation/Applicatio
n Circuit Application : Power & Signal
Termination Features Product Terminates To : Wire & Cable
Contact Features
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : 1.25 - 2
- Wire Size (AWG) : 16 - 14
- Wire Size (CMA) : 2580 - 4110
Operation/Application
- Circuit Application : Power & Signal
Termination Features
- Product Terminates To : Wire & Cable
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
530517-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
14 to 17 AWG
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Material
Tin
Features
RoHS
North American
8 AWG
View Details