TE Connectivity Ring Terminals 55835-1

Description
Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 10.92 MM  [.43 INCH ] Compatible Insulation Diameter (Max) : 9.65 MM  [.38 INCH ] Compatible Insulation Diameter Range : 8.64 - 9.65 MM  [.34 - .38 INCH ] Product Length : 83.06 MM  [3.264 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.36 MM  [.093 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67872 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 10.92 MM  [.43 INCH ] Compatible Insulation Diameter (Max) : 9.65 MM  [.38 INCH ] Compatible Insulation Diameter Range : 8.64 - 9.65 MM  [.34 - .38 INCH ] Product Length : 83.06 MM  [3.264 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.36 MM  [.093 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67872 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 55835-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
55835-1
Ring Terminals 55835-1
Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 10.92 MM  [.43 INCH ] Compatible Insulation Diameter (Max) : 9.65 MM  [.38 INCH ] Compatible Insulation Diameter Range : 8.64 - 9.65 MM  [.34 - .38 INCH ] Product Length : 83.06 MM  [3.264 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.36 MM  [.093 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67872 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Configuration Features


  • Number of Holes : 2

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 10.92 MM  [.43 INCH ]
  • Compatible Insulation Diameter (Max) : 9.65 MM  [.38 INCH ]
  • Compatible Insulation Diameter Range : 8.64 - 9.65 MM  [.34 - .38 INCH ]
  • Product Length : 83.06 MM  [3.264 INCH ]
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : 2.36 MM  [.093 INCH ]
  • Wire Size (MMSQ) : 35
  • Wire Size (AWG) : 2
  • Wire Size (CMA) : 67872

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 25

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : Yes
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 55835-1
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627025-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1659256-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 18 AWG
View Details