TE Connectivity Spade Terminals 52963

Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ] Compatible Insulation Diameter Range : 2.67 - 5.08 MM  [.105 - .2 INCH ] Product Length : 27.94 MM  [1.1 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ] Compatible Insulation Diameter Range : 2.67 - 5.08 MM  [.105 - .2 INCH ] Product Length : 27.94 MM  [1.1 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 52963 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
52963
Spade Terminals 52963
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ] Compatible Insulation Diameter Range : 2.67 - 5.08 MM  [.105 - .2 INCH ] Product Length : 27.94 MM  [1.1 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Yellow
  • Stripe Color : Yellow

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spring Spade Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 5.08 MM  [.105 - .2 INCH ]
  • Product Length : 27.94 MM  [1.1 INCH ]
  • Stud Diameter : 4.82 MM  [.19 INCH ]
  • Tongue Thickness : 1.02 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A27445-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A27445-ND
Terminals - Spade Connectors A27445-ND
CONN SPADE TERM 10-12AWG #10 YEL

CONN SPADE TERM 10-12AWG #10 YEL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
52963
Terminals 52963
Terminals SPRING SPADE 12-10 SZ 10

Terminals SPRING SPADE 12-10 SZ 10

Buy Now Datasheet
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range Amp Te Connectivity - 50B454 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range Amp Te Connectivity
50B454
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range Amp Te Connectivity 50B454
TERMINAL, SPADE/FORK, #10, CRIMP, YELLOW; Product Range:PLASTI-GRIP Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #10, CRIMP, YELLOW; Product Range:PLASTI-GRIP Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 52963 A27445-ND 52963 50B454
Product Name Spade Terminals Terminals - Spade Connectors Terminals Terminal, Spade/fork, #10, Crimp, Yellow; Product Range Amp Te Connectivity
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
PCB Terminals - 1-1627334-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers