TE Connectivity Power Terminals 5-42107-2

Description
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Strip Orientation : End Feed Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 - 3.81 MICM  [50 - 150 MICIN ] Dimensions Product Length : 18.87 MM  [.743 INCH ] Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12 Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Power Terminal Type : Taper Pin Power Terminal Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Strip Orientation : End Feed Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 - 3.81 MICM  [50 - 150 MICIN ] Dimensions Product Length : 18.87 MM  [.743 INCH ] Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12 Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Power Terminal Type : Taper Pin Power Terminal Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 5-42107-2 - TE Connectivity
Berwyn, PA, United States
Power Terminals
5-42107-2
Power Terminals 5-42107-2
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Strip Orientation : End Feed Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 - 3.81 MICM  [50 - 150 MICIN ] Dimensions Product Length : 18.87 MM  [.743 INCH ] Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12 Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Power Terminal Type : Taper Pin Power Terminal Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal Profile : Standard

Configuration Features


  • PCB Mount Orientation : Vertical
  • Strip Orientation : End Feed

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Terminal Orientation : Straight
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 1.27 - 3.81 MICM  [50 - 150 MICIN ]

Dimensions


  • Product Length : 18.87 MM  [.743 INCH ]
  • Wire Size (MMSQ) : 2 - 3
  • Wire Size (AWG) : 14 - 12

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Power Terminal Type : Taper Pin Power Terminal

Termination Features


  • Product Terminates To : Wire

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5-42107-2
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details