TE Connectivity Product Range Amp Te Connectivity 52936-2.

Description
Product Range:PIDG Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon; Insulator Colour:Blue; Terminal Material:Phosphor Bronze RoHS Compliant: Yes
Description
Product Range:PIDG Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon; Insulator Colour:Blue; Terminal Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 30AC5163 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
30AC5163
Product Range Amp Te Connectivity 30AC5163
Product Range:PIDG Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon; Insulator Colour:Blue; Terminal Material:Phosphor Bronze RoHS Compliant: Yes

Product Range:PIDG Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon; Insulator Colour:Blue; Terminal Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 30AC5163
Product Name Product Range Amp Te Connectivity
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details