TE Connectivity Ring Terminals & Spade Terminals 55831-2

Description
Body Features Inspection Slot : No Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 26.16 MM  [1.03 INCH ] Overall Product Length : 106.68 MM  [4.193 INCH ] Stud Diameter : 10.31 MM  [.406 INCH ] Tongue Thickness : 10.67 MM  [.42 INCH ] Wire Size (CMA) : 450000 - 550000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 26.16 MM  [1.03 INCH ] Overall Product Length : 106.68 MM  [4.193 INCH ] Stud Diameter : 10.31 MM  [.406 INCH ] Tongue Thickness : 10.67 MM  [.42 INCH ] Wire Size (CMA) : 450000 - 550000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 55831-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
55831-2
Ring Terminals & Spade Terminals 55831-2
Body Features Inspection Slot : No Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 26.16 MM  [1.03 INCH ] Overall Product Length : 106.68 MM  [4.193 INCH ] Stud Diameter : 10.31 MM  [.406 INCH ] Tongue Thickness : 10.67 MM  [.42 INCH ] Wire Size (CMA) : 450000 - 550000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : No

Configuration Features


  • Number of Holes : 2
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 26.16 MM  [1.03 INCH ]
  • Overall Product Length : 106.68 MM  [4.193 INCH ]
  • Stud Diameter : 10.31 MM  [.406 INCH ]
  • Tongue Thickness : 10.67 MM  [.42 INCH ]
  • Wire Size (CMA) : 450000 - 550000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Stud Size : 3/8

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Rectangular Connectors - 55831-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
55831-2-ND
Terminals - Rectangular Connectors 55831-2-ND
CONN TERM RECT 500 MCM #3/8

CONN TERM RECT 500 MCM #3/8

Buy Now Datasheet
Terminals - 55831-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
55831-2
Terminals 55831-2
Terminals TERM AMPWR 500MCM HD (2)3/8

Terminals TERM AMPWR 500MCM HD (2)3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, Crimp; Product Range Amp Te Connectivity - 16H0210 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, Crimp; Product Range Amp Te Connectivity
16H0210
Terminal, Compression Lug, M10, Crimp; Product Range Amp Te Connectivity 16H0210
TERMINAL, COMPRESSION LUG, M10, CRIMP; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, CRIMP; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 55831-2 55831-2-ND 55831-2 16H0210
Product Name Ring Terminals & Spade Terminals Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M10, Crimp; Product Range Amp Te Connectivity
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Connector Contacts - 1-192046-6 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details