TE Connectivity Ring Terminals 55680-1

Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.43 MM  [.45 INCH ] Compatible Insulation Diameter Range : 11.43 MM  [.45 INCH ] Product Length : 48.95 MM  [1.927 INCH ] Stud Diameter : 6.73 MM  [.26 INCH ] Tongue Thickness : 1.22 MM  [.048 INCH ] Wire Size (MMSQ) : 16.77 - 26.65 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.43 MM  [.45 INCH ] Compatible Insulation Diameter Range : 11.43 MM  [.45 INCH ] Product Length : 48.95 MM  [1.927 INCH ] Stud Diameter : 6.73 MM  [.26 INCH ] Tongue Thickness : 1.22 MM  [.048 INCH ] Wire Size (MMSQ) : 16.77 - 26.65 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 55680-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
55680-1
Ring Terminals 55680-1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.43 MM  [.45 INCH ] Compatible Insulation Diameter Range : 11.43 MM  [.45 INCH ] Product Length : 48.95 MM  [1.927 INCH ] Stud Diameter : 6.73 MM  [.26 INCH ] Tongue Thickness : 1.22 MM  [.048 INCH ] Wire Size (MMSQ) : 16.77 - 26.65 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 11.43 MM  [.45 INCH ]
  • Compatible Insulation Diameter Range : 11.43 MM  [.45 INCH ]
  • Product Length : 48.95 MM  [1.927 INCH ]
  • Stud Diameter : 6.73 MM  [.26 INCH ]
  • Tongue Thickness : 1.22 MM  [.048 INCH ]
  • Wire Size (MMSQ) : 16.77 - 26.65
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 33100 - 52600

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 1/4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 55680-1
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details