TE Connectivity Splices 53889-1

Description
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Open Terminal Plating Material : Silver Dimensions Product Length : 42.41 MM  [1.67 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : 2 - 6 Wire Size (AWG) : 14 - 10 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Open Terminal Plating Material : Silver Dimensions Product Length : 42.41 MM  [1.67 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : 2 - 6 Wire Size (AWG) : 14 - 10 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 53889-1 - TE Connectivity
Berwyn, PA, United States
Splices
53889-1
Splices 53889-1
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Open Terminal Plating Material : Silver Dimensions Product Length : 42.41 MM  [1.67 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : 2 - 6 Wire Size (AWG) : 14 - 10 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 8

Contact Features


  • Barrel Type : Open
  • Terminal Plating Material : Silver

Dimensions


  • Product Length : 42.41 MM  [1.67 INCH ]
  • Terminal Material Thickness : .64 MM  [.025 INCH ]
  • Wire Size (MMSQ) : 2 - 6
  • Wire Size (AWG) : 14 - 10

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Non-Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Specialized Connectors - A107451-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A107451-ND
Terminals - Specialized Connectors A107451-ND
CONN TERM RELAY 10-14AWG CRIMP

CONN TERM RELAY 10-14AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
53889-1
Terminals 53889-1
Terminals TERMINAL

Terminals TERMINAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 53889-1 A107451-ND 53889-1
Product Name Splices Terminals - Specialized Connectors Terminals
Material Silver
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details
Connector Contacts - 1-175194-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 109029-ZZ - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details