TE Connectivity Knife Disconnects 53631-1

Description
Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 107 Wire Size (AWG) : 4/0 Wire Size (KCMIL) : 212 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Power Conductor Stranding : 550/24 Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Disconnect Type : Dual Pin Disconnect Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 107 Wire Size (AWG) : 4/0 Wire Size (KCMIL) : 212 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Power Conductor Stranding : 550/24 Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Disconnect Type : Dual Pin Disconnect Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife Disconnects - 53631-1 - TE Connectivity
Berwyn, PA, United States
Knife Disconnects
53631-1
Knife Disconnects 53631-1
Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 107 Wire Size (AWG) : 4/0 Wire Size (KCMIL) : 212 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Power Conductor Stranding : 550/24 Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Disconnect Type : Dual Pin Disconnect Usage Conditions Insulation Option : Uninsulated

Body Features


  • Body Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : 107
  • Wire Size (AWG) : 4/0
  • Wire Size (KCMIL) : 212

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Power Conductor Stranding : 550/24

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10

Product Type Features


  • Disconnect Type : Dual Pin Disconnect

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - 53631-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
53631-1
Terminals 53631-1
Terminals AMPOWER DISC 4/0

Terminals AMPOWER DISC 4/0

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 53631-1 53631-1
Product Name Knife Disconnects Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 1-104481-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details