TE Connectivity Wire-to-Board Connector Contacts 531355-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Length : 1.07 MM  [.04 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Wire Size (MMSQ) : 3.3 - 5.26 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6530 - 10383 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Length : 1.07 MM  [.04 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Wire Size (MMSQ) : 3.3 - 5.26 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6530 - 10383 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Connector Contacts - 531355-2 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Connector Contacts
531355-2
Wire-to-Board Connector Contacts 531355-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Length : 1.07 MM  [.04 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Wire Size (MMSQ) : 3.3 - 5.26 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6530 - 10383 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 30
  • Contact Length : 1.07 MM  [.04 INCH ]
  • Contact Mating Area Plating Material : Unplated
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle

Dimensions


  • Wire Size (MMSQ) : 3.3 - 5.26
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 6530 - 10383

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 531355-2
Product Name Wire-to-Board Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 105978-31 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details
Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Connector Contacts - 1-104481-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details