TE Connectivity Connector Contacts 53892-8

Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 31 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .89 MM  [.035 INCH ] Mating Tab Width : 3.76 MM  [.15 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ] Dimensions Wire Size (MMSQ) : .811 - 3.09 Wire Size (AWG) : 18 - 12 Wire Size (CMA) : 1601 - 6098 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Strip Product Type Features Discrete Wire Type : Solid, Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 31 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .89 MM  [.035 INCH ] Mating Tab Width : 3.76 MM  [.15 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ] Dimensions Wire Size (MMSQ) : .811 - 3.09 Wire Size (AWG) : 18 - 12 Wire Size (CMA) : 1601 - 6098 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Strip Product Type Features Discrete Wire Type : Solid, Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 53892-8 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
53892-8
Connector Contacts 53892-8
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 31 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .89 MM  [.035 INCH ] Mating Tab Width : 3.76 MM  [.15 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ] Dimensions Wire Size (MMSQ) : .811 - 3.09 Wire Size (AWG) : 18 - 12 Wire Size (CMA) : 1601 - 6098 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Strip Product Type Features Discrete Wire Type : Solid, Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 31
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Tab Thickness : .89 MM  [.035 INCH ]
  • Mating Tab Width : 3.76 MM  [.15 INCH ]
  • Wire Contact Termination Area Plating Material : Gold
  • Wire Contact Termination Area Plating Material Finish : Semi-Bright
  • Wire Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • Wire Size (MMSQ) : .811 - 3.09
  • Wire Size (AWG) : 18 - 12
  • Wire Size (CMA) : 1601 - 6098

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Strip

Product Type Features


  • Discrete Wire Type : Solid, Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 53892-8
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 083143-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.6100 to 1.21 mm2
View Details