TE Connectivity Terminal, #8, Crimp, Blue; Product Range Amp Te Connectivity 53244-1.

Description
TERMINAL, #8, CRIMP, BLUE; PRODUCT RANGE:PLASTI-GRIP SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2MM ; STUD SIZE - METRIC:M4; STUD SIZE - IMPERIAL:#8; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL, #8, CRIMP, BLUE; PRODUCT RANGE:PLASTI-GRIP SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2MM ; STUD SIZE - METRIC:M4; STUD SIZE - IMPERIAL:#8; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, #8, Crimp, Blue; Product Range Amp Te Connectivity - 29AC0162 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, #8, Crimp, Blue; Product Range Amp Te Connectivity
29AC0162
Terminal, #8, Crimp, Blue; Product Range Amp Te Connectivity 29AC0162
TERMINAL, #8, CRIMP, BLUE; PRODUCT RANGE:PLASTI-GRIP SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2MM ; STUD SIZE - METRIC:M4; STUD SIZE - IMPERIAL:#8; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES

TERMINAL, #8, CRIMP, BLUE; PRODUCT RANGE:PLASTI-GRIP SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2MM ; STUD SIZE - METRIC:M4; STUD SIZE - IMPERIAL:#8; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 29AC0162
Product Name Terminal, #8, Crimp, Blue; Product Range Amp Te Connectivity
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details
Insulated Ferrules - 2398.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details