TE Connectivity Knife Disconnects 53853-2

Description
Body Features Body Plating Material : Silver Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Disconnect Type : Quick Disconnect Pin Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Body Plating Material : Silver Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Disconnect Type : Quick Disconnect Pin Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife Disconnects - 53853-2 - TE Connectivity
Berwyn, PA, United States
Knife Disconnects
53853-2
Knife Disconnects 53853-2
Body Features Body Plating Material : Silver Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Disconnect Type : Quick Disconnect Pin Usage Conditions Insulation Option : Uninsulated

Body Features


  • Body Plating Material : Silver

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Disconnect Type : Quick Disconnect Pin

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
53853-2
Terminals 53853-2
Terminals AMPOWER DISCONNECT PIN

Terminals AMPOWER DISCONNECT PIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 53853-2 53853-2
Product Name Knife Disconnects Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-192046-6 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details