TE Connectivity Spade Terminals 52949-1

Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 20.6 MM  [.811 INCH ] Stud Diameter : 3.56 MM  [.14 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 20.6 MM  [.811 INCH ] Stud Diameter : 3.56 MM  [.14 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 52949-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
52949-1
Spade Terminals 52949-1
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 20.6 MM  [.811 INCH ] Stud Diameter : 3.56 MM  [.14 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Red
  • Stripe Color : Red

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spring Spade Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ]
  • Product Length : 20.6 MM  [.811 INCH ]
  • Stud Diameter : 3.56 MM  [.14 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 5000

Product Type Features


  • Sealable : No
  • Stud Size : #6, M3.5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
PG SPR SPD 22-16COMM 22-18MIL6 - 52949-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
PG SPR SPD 22-16COMM 22-18MIL6
52949-1
PG SPR SPD 22-16COMM 22-18MIL6 52949-1
PG SPR SPD 22-16COMM 22-18MIL6

PG SPR SPD 22-16COMM 22-18MIL6

Buy Now
Terminals - Spade Connectors - A0989TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A0989TR-ND
Terminals - Spade Connectors A0989TR-ND
CONN SPADE TERM 16-22AWG #6 RED

CONN SPADE TERM 16-22AWG #6 RED

Buy Now Datasheet
Terminals - Spade Connectors - A0989CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A0989CT-ND
Terminals - Spade Connectors A0989CT-ND
CONN SPADE TERM 16-22AWG #6 RED

CONN SPADE TERM 16-22AWG #6 RED

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
52949-1
Terminals 52949-1
Terminals SPRING SPADE 22-16

Terminals SPRING SPADE 22-16

Buy Now Datasheet
Terminal, Spade Tongue, Brass, Red; Product Range Amp Te Connectivity - 71AC6768 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, Brass, Red; Product Range Amp Te Connectivity
71AC6768
Terminal, Spade Tongue, Brass, Red; Product Range Amp Te Connectivity 71AC6768
TERMINAL, SPADE TONGUE, BRASS, RED; Product Range:PLASTI-GRIP Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, BRASS, RED; Product Range:PLASTI-GRIP Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site
Pg Spr Spd 22-16Comm 22-18Mil6 Rohs Compliant Amp Te Connectivity - 90F6232 - Newark, An Avnet Company
Chicago, IL, United States
Pg Spr Spd 22-16Comm 22-18Mil6 Rohs Compliant Amp Te Connectivity
90F6232
Pg Spr Spd 22-16Comm 22-18Mil6 Rohs Compliant Amp Te Connectivity 90F6232
PG SPR SPD 22-16COMM 22-18MIL6 ROHS COMPLIANT: YES

PG SPR SPD 22-16COMM 22-18MIL6 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pg Spr Spd 22-16Comm 22-18Mil6 Rohs Compliant Amp Te Connectivity - 82AJ0202 - Newark, An Avnet Company
Chicago, IL, United States
Pg Spr Spd 22-16Comm 22-18Mil6 Rohs Compliant Amp Te Connectivity
82AJ0202
Pg Spr Spd 22-16Comm 22-18Mil6 Rohs Compliant Amp Te Connectivity 82AJ0202
PG SPR SPD 22-16COMM 22-18MIL6 ROHS COMPLIANT: YES

PG SPR SPD 22-16COMM 22-18MIL6 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 52949-1 52949-1 A0989TR-ND 52949-1 71AC6768 90F6232
Product Name Spade Terminals PG SPR SPD 22-16COMM 22-18MIL6 Terminals - Spade Connectors Terminals Terminal, Spade Tongue, Brass, Red; Product Range Amp Te Connectivity Pg Spr Spd 22-16Comm 22-18Mil6 Rohs Compliant Amp Te Connectivity
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-6 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details