TE Connectivity Rings & Spades 53002-1

Description
Body Features Inspection Slot : No Plating Material : Tin, Phosphor Bronze Configuration Features Terminal Angle : Straight Contact Features Terminal & Splice Type : Spring Spade Terminal Orientation : Straight Dimensions Barrel Inside Diameter : .863 MM  [.034 INCH ] Overall Length : 12.3 MM  [.483 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .457 MM  [.018 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : SPADE-030 Stud Size : #5, M3 Support Style : Non - Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : No Plating Material : Tin, Phosphor Bronze Configuration Features Terminal Angle : Straight Contact Features Terminal & Splice Type : Spring Spade Terminal Orientation : Straight Dimensions Barrel Inside Diameter : .863 MM  [.034 INCH ] Overall Length : 12.3 MM  [.483 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .457 MM  [.018 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : SPADE-030 Stud Size : #5, M3 Support Style : Non - Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rings & Spades - 53002-1 - TE Connectivity
Berwyn, PA, United States
Rings & Spades
53002-1
Rings & Spades 53002-1
Body Features Inspection Slot : No Plating Material : Tin, Phosphor Bronze Configuration Features Terminal Angle : Straight Contact Features Terminal & Splice Type : Spring Spade Terminal Orientation : Straight Dimensions Barrel Inside Diameter : .863 MM  [.034 INCH ] Overall Length : 12.3 MM  [.483 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .457 MM  [.018 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : SPADE-030 Stud Size : #5, M3 Support Style : Non - Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Inspection Slot : No
  • Plating Material : Tin, Phosphor Bronze

Configuration Features


  • Terminal Angle : Straight

Contact Features


  • Terminal & Splice Type : Spring Spade
  • Terminal Orientation : Straight

Dimensions


  • Barrel Inside Diameter : .863 MM  [.034 INCH ]
  • Overall Length : 12.3 MM  [.483 INCH ]
  • Stud Diameter : 3.18 MM  [.125 INCH ]
  • Tongue Thickness : .457 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 202 - 810

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Barrel Type : Closed Barrel
  • Insulated : No
  • Sealable : No
  • Shape Description : SPADE-030
  • Stud Size : #5, M3
  • Support Style : Non - Insulation Support
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 53002-1
Product Name Rings & Spades
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Ring Terminals - 109452-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers